Vishay Intertechnology, Inc. RES 51 OHM 1/10W 5% 0603 SMD CRCW1206221JRT1

Description
RES 51ohm 1/10W 5% 0603 SMD
Request a Quote
Description
RES 51ohm 1/10W 5% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/10W 5% 0603 SMD - CRCW1206221JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/10W 5% 0603 SMD
CRCW1206221JRT1
RES 51 OHM 1/10W 5% 0603 SMD CRCW1206221JRT1
RES 51ohm 1/10W 5% 0603 SMD

RES 51ohm 1/10W 5% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206221JRT1
Product Name RES 51 OHM 1/10W 5% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers