Vishay Intertechnology, Inc. RES CH 221K EW 1% CRCW12062213FB02

Description
RES CH 221K EW 1%
Request a Quote
Description
RES CH 221K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 221K EW 1% - CRCW12062213FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 221K EW 1%
CRCW12062213FB02
RES CH 221K EW 1% CRCW12062213FB02
RES CH 221K EW 1%

RES CH 221K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062213FB02
Product Name RES CH 221K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details