Vishay Intertechnology, Inc. RES, 22.1K OHM 1% 1/8 W200V, 1206 CRCW12062212FT

Description
RES, 22.1Kohm 1% 1/8 W200V, 1206
Request a Quote
Description
RES, 22.1Kohm 1% 1/8 W200V, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 22.1K OHM 1% 1/8 W200V, 1206 - CRCW12062212FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 22.1K OHM 1% 1/8 W200V, 1206
CRCW12062212FT
RES, 22.1K OHM 1% 1/8 W200V, 1206 CRCW12062212FT
RES, 22.1Kohm 1% 1/8 W200V, 1206

RES, 22.1Kohm 1% 1/8 W200V, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062212FT
Product Name RES, 22.1K OHM 1% 1/8 W200V, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details