Vishay Intertechnology, Inc. RES, 2.21K OHM 1% 1/8W CRCW12062211FT

Description
RES, 2.21Kohm 1% 1/8W
Request a Quote
Description
RES, 2.21Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.21K OHM 1% 1/8W - CRCW12062211FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.21K OHM 1% 1/8W
CRCW12062211FT
RES, 2.21K OHM 1% 1/8W CRCW12062211FT
RES, 2.21Kohm 1% 1/8W

RES, 2.21Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062211FT
Product Name RES, 2.21K OHM 1% 1/8W
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details