Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206220RJNEAHP

Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220UATR-ND
Chip Resistor - Surface Mount 541-220UATR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220UACT-ND
Chip Resistor - Surface Mount 541-220UACT-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220UADKR-ND
Chip Resistor - Surface Mount 541-220UADKR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 220 OHM .5W 5% 1206 SMD - CRCW1206220RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM .5W 5% 1206 SMD
CRCW1206220RJNEAHP
RES 220 OHM .5W 5% 1206 SMD CRCW1206220RJNEAHP
RES 220ohm .5W 5% 1206 SMD

RES 220ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206220RJNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206220RJNEAHP
Chip Resistor - Surface Mount CRCW1206220RJNEAHP
RES SMD 220 OHM 5% 3/4W 1206

RES SMD 220 OHM 5% 3/4W 1206

Supplier's Site Datasheet
Res, 220 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK8651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK8651
Res, 220 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK8651
RES, 220 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 220 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-220UATR-ND CRCW1206220RJNEAHP CRCW1206220RJNEAHP 33AK8651
Product Name Chip Resistor - Surface Mount RES 220 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount Res, 220 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details