Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206220RFKTA

Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206220RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206220RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206220RFKTATR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206220RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206220RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206220RFKTADKR-ND
RES SMD 220 OHM 1% 1/4W 1206

RES SMD 220 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206220RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206220RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206220RFKTACT-ND
RES SMD 220 OHM 1% 1/4W 1206

RES SMD 220 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 220 OHM 1/4W 1% 1206 SMD - CRCW1206220RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 1% 1206 SMD
CRCW1206220RFKTA
RES 220 OHM 1/4W 1% 1206 SMD CRCW1206220RFKTA
RES 220ohm 1/4W 1% 1206 SMD

RES 220ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 65H8085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Vishay
65H8085
Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Vishay 65H8085
RES, THICK FILM, 220R, 1%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 220R, 1%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206220RFKTATR-ND CRCW1206220RFKTA 65H8085
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/4W 1% 1206 SMD Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details