Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 220ohms 1% CRCW1206220RFKEB

Description
Thick Film Resistors - SMD 1/4watt 220ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 220ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 220ohms 1% - CRCW1206220RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 220ohms 1%
CRCW1206220RFKEB
Thick Film Resistors - SMD 1/4watt 220ohms 1% CRCW1206220RFKEB
Thick Film Resistors - SMD 1/4watt 220ohms 1%

Thick Film Resistors - SMD 1/4watt 220ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206220RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206220RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW1206220RFKEBCT-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206220RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206220RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206220RFKEBTR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 220 Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220 Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3095
Res, 220 Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3095
RES, 220 OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 220 OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206220RFKEB 541-CRCW1206220RFKEBCT-ND 33AK3095
Product Name Thick Film Resistors - SMD 1/4watt 220ohms 1% Chip Resistor - Surface Mount Res, 220 Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details