Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206220RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4268
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4268
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4268
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details