Vishay Precision Group Surface Mount Resistors CRCW1206220KFKEA

Description
Vishay CRCW1206220KFKEA
Request a Quote Datasheet
Description
Vishay CRCW1206220KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791901
Surface Mount Resistors 6791901
Vishay CRCW1206220KFKEA

Vishay CRCW1206220KFKEA

Supplier's Site
Surface Mount Resistors - 6791901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791901P
Surface Mount Resistors 6791901P
Vishay CRCW1206220KFKEA

Vishay CRCW1206220KFKEA

Supplier's Site
Surface Mount Resistors - 1694833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694833
Surface Mount Resistors 1694833
Vishay CRCW1206220KFKEA

Vishay CRCW1206220KFKEA

Supplier's Site
Thick Film Resistors - SMD 1/4watt 220Kohms 1% - CRCW1206220KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 220Kohms 1%
CRCW1206220KFKEA
Thick Film Resistors - SMD 1/4watt 220Kohms 1% CRCW1206220KFKEA
Thick Film Resistors - SMD 1/4watt 220Kohms 1%

Thick Film Resistors - SMD 1/4watt 220Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-220KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KFCT-ND
Chip Resistor - Surface Mount 541-220KFCT-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KFDKR-ND
Chip Resistor - Surface Mount 541-220KFDKR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KFTR-ND
Chip Resistor - Surface Mount 541-220KFTR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4910
Res, Thick Film, 220K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4910
RES, THICK FILM, 220K, 1%, 0.25W, 1206, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.25W, 1206, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 1%, 0.25W, 1206; Resistance Vishay - 53K2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.25W, 1206; Resistance Vishay
53K2157
Res, Thick Film, 220K, 1%, 0.25W, 1206; Resistance Vishay 53K2157
RES, THICK FILM, 220K, 1%, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206220KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206220KFKEA
Chip Resistor - Surface Mount CRCW1206220KFKEA
RES SMD 220K OHM 1% 1/4W 1206

RES SMD 220K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791901 6791901P CRCW1206220KFKEA 541-220KFCT-ND 42K4910 53K2157 CRCW1206220KFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/4watt 220Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 220K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 220K, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details