VISHAY INTERTECHNOLOGY, INC.
CRCW1206220JRT1 -- RES CHIP 22 OHM 1206 5%
Vishay Intertechnology, Inc.
RES CHIP 22 OHM 1206 5%
CRCW1206220JRT1
Description
RES CHIP 22ohm 1206 5%
Request a Quote
Email Supplier
Description
RES CHIP 22ohm 1206 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206220JRT1 |
|
Product Name
|
RES CHIP 22 OHM 1206 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details