Vishay Intertechnology, Inc. RES, FF, 22, 1/8W. 5% CRCW1206220JB02

Description
RES, FF, 22, 1/8W. 5%
Request a Quote
Description
RES, FF, 22, 1/8W. 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FF, 22, 1/8W. 5% - CRCW1206220JB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FF, 22, 1/8W. 5%
CRCW1206220JB02
RES, FF, 22, 1/8W. 5% CRCW1206220JB02
RES, FF, 22, 1/8W. 5%

RES, FF, 22, 1/8W. 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206220JB02
Product Name RES, FF, 22, 1/8W. 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers