Vishay Intertechnology, Inc. RES 21.5 OHM .5W 1% 1206 SMD CRCW120621R5FKEAHP

Description
RES 21.5ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 21.5ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM .5W 1% 1206 SMD - CRCW120621R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM .5W 1% 1206 SMD
CRCW120621R5FKEAHP
RES 21.5 OHM .5W 1% 1206 SMD CRCW120621R5FKEAHP
RES 21.5ohm .5W 1% 1206 SMD

RES 21.5ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120621R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120621R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW120621R5FKEAHP-ND
21.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120621R5FKEAHP CRCW120621R5FKEAHP-ND
Product Name RES 21.5 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details