Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120621R5FKEA

Description
21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-21.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5FTR-ND
Chip Resistor - Surface Mount 541-21.5FTR-ND
21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5FCT-ND
Chip Resistor - Surface Mount 541-21.5FCT-ND
21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5FDKR-ND
Chip Resistor - Surface Mount 541-21.5FDKR-ND
21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120621R5FKEA - CRCW120621R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120621R5FKEA
CRCW120621R5FKEA
CRCW120621R5FKEA CRCW120621R5FKEA
CRCW120621R5FKEA

CRCW120621R5FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120621R5FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120621R5FKEA
Resistors - Chip Resistor - Surface Mount CRCW120621R5FKEA
RES SMD 21.5 OHM 1% 1/4W 1206

RES SMD 21.5 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 21R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4900
Res, Thick Film, 21R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4900
RES, THICK FILM, 21R5, 1%, 0.25W, 1206, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.25W, 1206, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21R5, 1%, 0.25W, 1206; Resistance Vishay - 53K2145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.25W, 1206; Resistance Vishay
53K2145
Res, Thick Film, 21R5, 1%, 0.25W, 1206; Resistance Vishay 53K2145
RES, THICK FILM, 21R5, 1%, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-21.5FTR-ND CRCW120621R5FKEA CRCW120621R5FKEA 42K4900 53K2145
Product Name Chip Resistor - Surface Mount CRCW120621R5FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 21R5, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 21R5, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details