Vishay Precision Group Chip Resistor - Surface Mount CRCW120621R0FKTA

Description
21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120621R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120621R0FKTA-ND
Chip Resistor - Surface Mount CRCW120621R0FKTA-ND
21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:21ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120621R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:21ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120621R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:21ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120621R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:21ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:21ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 21 Ohm, 250Mw, 1%; Resistance Vishay - 07J5713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 21 Ohm, 250Mw, 1%; Resistance Vishay
07J5713
Resistor, Thick Film, 21 Ohm, 250Mw, 1%; Resistance Vishay 07J5713
RESISTOR, THICK FILM, 21 OHM, 250mW, 1%; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RESISTOR, THICK FILM, 21 OHM, 250mW, 1%; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120621R0FKTA-ND CRCW120621R0FKTA 07J5713
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:21ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Resistor, Thick Film, 21 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details