Vishay Precision Group CRCW120621K5FKTA CRCW120621K5FKTA

Description
CRCW120621K5FKTA
Request a Quote Datasheet
Description
CRCW120621K5FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120621K5FKTA - CRCW120621K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120621K5FKTA
CRCW120621K5FKTA
CRCW120621K5FKTA CRCW120621K5FKTA
CRCW120621K5FKTA

CRCW120621K5FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120621K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120621K5FKTA-ND
Chip Resistor - Surface Mount CRCW120621K5FKTA-ND
21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Vishay - 92B7716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Vishay
92B7716
Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Vishay 92B7716
RES, THICK FILM, 21K5, 1%, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21K5, 1%, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5722
Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5722
RES, THICK FILM, 21K5, 1%, 0.25W, 1206, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21K5, 1%, 0.25W, 1206, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120621K5FKTA CRCW120621K5FKTA-ND 92B7716
Product Name CRCW120621K5FKTA Chip Resistor - Surface Mount Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details