Vishay Precision Group Chip Resistor - Surface Mount CRCW120621K0FKTA

Description
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120621K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120621K0FKTA-ND
Chip Resistor - Surface Mount CRCW120621K0FKTA-ND
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:21kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120621K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:21kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120621K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:21kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120621K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:21kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:21kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120621K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120621K0FKTA
Chip Resistor - Surface Mount CRCW120621K0FKTA
RES SMD 21K OHM 1% 1/4W 1206

RES SMD 21K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 21K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5717
Res, Thick Film, 21K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5717
RES, THICK FILM, 21K, 1%, 0.25W, 1206, REEL; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21K, 1%, 0.25W, 1206, REEL; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120621K0FKTA-ND CRCW120621K0FKTA CRCW120621K0FKTA 07J5717
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:21kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 21K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details