Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 215ohms 1% CRCW1206215RFKTB

Description
Thick Film Resistors - SMD 1/4watt 215ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 215ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 215ohms 1% - CRCW1206215RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 215ohms 1%
CRCW1206215RFKTB
Thick Film Resistors - SMD 1/4watt 215ohms 1% CRCW1206215RFKTB
Thick Film Resistors - SMD 1/4watt 215ohms 1%

Thick Film Resistors - SMD 1/4watt 215ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206215RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206215RFKTB-ND
Chip Resistor - Surface Mount CRCW1206215RFKTB-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 215 1% 100 Rt5 Rohs Compliant Vishay - 49P2356 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 215 1% 100 Rt5 Rohs Compliant Vishay
49P2356
Crcw1206 215 1% 100 Rt5 Rohs Compliant Vishay 49P2356
CRCW1206 215 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 215 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206215RFKTB CRCW1206215RFKTB-ND 49P2356
Product Name Thick Film Resistors - SMD 1/4watt 215ohms 1% Chip Resistor - Surface Mount Crcw1206 215 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details