Vishay Precision Group Chip Resistor - Surface Mount CRCW1206215RFKEA

Description
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-215FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215FCT-ND
Chip Resistor - Surface Mount 541-215FCT-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215FDKR-ND
Chip Resistor - Surface Mount 541-215FDKR-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215FTR-ND
Chip Resistor - Surface Mount 541-215FTR-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206215RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206215RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206215RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 215R, 1%, 0.25W, 1206; Resistance Vishay - 53K2149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.25W, 1206; Resistance Vishay
53K2149
Res, Thick Film, 215R, 1%, 0.25W, 1206; Resistance Vishay 53K2149
RES, THICK FILM, 215R, 1%, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 215R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4904
Res, Thick Film, 215R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4904
RES, THICK FILM, 215R, 1%, 0.25W, 1206, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.25W, 1206, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206215RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206215RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206215RFKEA
RES SMD 215 OHM 1% 1/4W 1206

RES SMD 215 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-215FCT-ND CRCW1206215RFKEA 53K2149 42K4904 CRCW1206215RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 215R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 215R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 215 ohms 215 ohms 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers