Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206215KFKTA

Description
215 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206215KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206215KFKTA-ND
Chip Resistor - Surface Mount CRCW1206215KFKTA-ND
215 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 215Kohms 1% - CRCW1206215KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 215Kohms 1%
CRCW1206215KFKTA
Thick Film Resistors - SMD 1/4watt 215Kohms 1% CRCW1206215KFKTA
Thick Film Resistors - SMD 1/4watt 215Kohms 1%

Thick Film Resistors - SMD 1/4watt 215Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206215KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206215KFKTA
Chip Resistor - Surface Mount CRCW1206215KFKTA
RES SMD 215K OHM 1% 1/4W 1206

RES SMD 215K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206215KFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206215KFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206215KFKTA
RES SMD 215K OHM 1% 1/4W 1206

RES SMD 215K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 215K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5723
Res, Thick Film, 215K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5723
RES, THICK FILM, 215K, 1%, 0.25W, 1206, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 215K, 1%, 0.25W, 1206, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206215KFKTA-ND CRCW1206215KFKTA CRCW1206215KFKTA CRCW1206215KFKTA 07J5723
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 215Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 215K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details