Vishay Intertechnology, Inc. RES CH 21.5K EW 1% CRCW12062152FRT1

Description
RES CH 21.5K EW 1%
Request a Quote
Description
RES CH 21.5K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 21.5K EW 1% - CRCW12062152FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 21.5K EW 1%
CRCW12062152FRT1
RES CH 21.5K EW 1% CRCW12062152FRT1
RES CH 21.5K EW 1%

RES CH 21.5K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062152FRT1
Product Name RES CH 21.5K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers