Vishay Precision Group Thick Film Resistors - SMD 1/4watt 210ohms 1% CRCW1206210RFKEA

Description
Thick Film Resistors - SMD 1/4watt 210ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 210ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 210ohms 1% - CRCW1206210RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 210ohms 1%
CRCW1206210RFKEA
Thick Film Resistors - SMD 1/4watt 210ohms 1% CRCW1206210RFKEA
Thick Film Resistors - SMD 1/4watt 210ohms 1%

Thick Film Resistors - SMD 1/4watt 210ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-210FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210FTR-ND
Chip Resistor - Surface Mount 541-210FTR-ND
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210FCT-ND
Chip Resistor - Surface Mount 541-210FCT-ND
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210FDKR-ND
Chip Resistor - Surface Mount 541-210FDKR-ND
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 210R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4902
Res, Thick Film, 210R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4902
RES, THICK FILM, 210R, 1%, 0.25W, 1206, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 210R, 1%, 0.25W, 1206, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 210R, 1%, 0.25W, 1206; Resistance Vishay - 53K2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.25W, 1206; Resistance Vishay
53K2147
Res, Thick Film, 210R, 1%, 0.25W, 1206; Resistance Vishay 53K2147
RES, THICK FILM, 210R, 1%, 0.25W, 1206; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 210R, 1%, 0.25W, 1206; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206210RFKEA 541-210FTR-ND 42K4902 53K2147
Product Name Thick Film Resistors - SMD 1/4watt 210ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 210R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 210R, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 210 ohms 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers