Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206210KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206210KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206210KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206210KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206210KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206210KFKTA-ND
Chip Resistor - Surface Mount CRCW1206210KFKTA-ND
210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206210KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206210KFKTA
Chip Resistor - Surface Mount CRCW1206210KFKTA
RES SMD 210K OHM 1% 1/4W 1206

RES SMD 210K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5718
Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5718
RES, THICK FILM, 210K, 1%, 0.25W, 1206, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 210K, 1%, 0.25W, 1206, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206210KFKTA CRCW1206210KFKTA-ND CRCW1206210KFKTA 07J5718
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:210kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details