VISHAY INTERTECHNOLOGY, INC.
CRCW12062103FRT1 -- RES, 210K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 210K OHM 1% 1/8W
CRCW12062103FRT1
Description
RES, 210Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 210Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062103FRT1 |
|
Product Name
|
RES, 210K OHM 1% 1/8W |
|
Resistance Range
|
210000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details