Vishay Precision Group CRCW120620R5FKTA CRCW120620R5FKTA

Description
CRCW120620R5FKTA
Request a Quote Datasheet
Description
CRCW120620R5FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120620R5FKTA - CRCW120620R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120620R5FKTA
CRCW120620R5FKTA
CRCW120620R5FKTA CRCW120620R5FKTA
CRCW120620R5FKTA

CRCW120620R5FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120620R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120620R5FKTA-ND
Chip Resistor - Surface Mount CRCW120620R5FKTA-ND
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 20.5 Ohm, 250Mw, 1%; Resistance Vishay - 07J5702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20.5 Ohm, 250Mw, 1%; Resistance Vishay
07J5702
Resistor, Thick Film, 20.5 Ohm, 250Mw, 1%; Resistance Vishay 07J5702
RESISTOR, THICK FILM, 20.5 OHM, 250mW, 1%; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 20.5 OHM, 250mW, 1%; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120620R5FKTA CRCW120620R5FKTA-ND 07J5702
Product Name CRCW120620R5FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 20.5 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details