Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 20.5ohms 1% CRCW120620R5FKEB

Description
Thick Film Resistors - SMD 1/4watt 20.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 20.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 20.5ohms 1% - CRCW120620R5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 20.5ohms 1%
CRCW120620R5FKEB
Thick Film Resistors - SMD 1/4watt 20.5ohms 1% CRCW120620R5FKEB
Thick Film Resistors - SMD 1/4watt 20.5ohms 1%

Thick Film Resistors - SMD 1/4watt 20.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120620R5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120620R5FKEB-ND
Chip Resistor - Surface Mount CRCW120620R5FKEB-ND
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120620R5FKEB CRCW120620R5FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 20.5ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details