Vishay Precision Group Chip Resistor - Surface Mount CRCW120620R5FKEA

Description
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5FTR-ND
Chip Resistor - Surface Mount 541-20.5FTR-ND
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5FCT-ND
Chip Resistor - Surface Mount 541-20.5FCT-ND
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5FDKR-ND
Chip Resistor - Surface Mount 541-20.5FDKR-ND
20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120620R5FKEA - CRCW120620R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120620R5FKEA
CRCW120620R5FKEA
CRCW120620R5FKEA CRCW120620R5FKEA
CRCW120620R5FKEA

CRCW120620R5FKEA

Supplier's Site
Res, Thick Film, 20R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4895
Res, Thick Film, 20R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4895
RES, THICK FILM, 20R5, 1%, 0.25W, 1206, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.25W, 1206, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R5, 1%, 0.25W, 1206; Resistance Vishay - 53K2134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.25W, 1206; Resistance Vishay
53K2134
Res, Thick Film, 20R5, 1%, 0.25W, 1206; Resistance Vishay 53K2134
RES, THICK FILM, 20R5, 1%, 0.25W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.25W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-20.5FTR-ND CRCW120620R5FKEA 42K4895 53K2134
Product Name Chip Resistor - Surface Mount CRCW120620R5FKEA Res, Thick Film, 20R5, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 20R5, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details