Vishay Precision Group Chip Resistor - Surface Mount - CRCW120620R0FKEA CRCW120620R0FKEA

Description
Manufacturer: Vishay Win Source Part Number: 867212-CRCW120620R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 20R 1% ET1 E3, 541-20.0FTR, 541-20.0FDKR, 541-20.0FCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867212-CRCW120620R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 20R 1% ET1 E3, 541-20.0FTR, 541-20.0FDKR, 541-20.0FCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120620R0FKEA
867212-CRCW120620R0FKEA
Chip Resistor - Surface Mount - CRCW120620R0FKEA 867212-CRCW120620R0FKEA
Manufacturer: Vishay Win Source Part Number: 867212-CRCW120620R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 20R 1% ET1 E3, 541-20.0FTR, 541-20.0FDKR, 541-20.0FCT

Manufacturer: Vishay
Win Source Part Number: 867212-CRCW120620R0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 20R 1% ET1 E3, 541-20.0FTR, 541-20.0FDKR, 541-20.0FCT

Buy Now Datasheet
SMD 20 Ohm 0.25W 200V Resistor - 52-CRCW120620R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 0.25W 200V Resistor
52-CRCW120620R0FKEA
SMD 20 Ohm 0.25W 200V Resistor 52-CRCW120620R0FKEA
20 Ohm 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW120620R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620R0FKEA can be used for catalog matching and distributor lookup.

20 Ohm 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW120620R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW120620R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW120620R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW120620R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0FCT-ND
Chip Resistor - Surface Mount 541-20.0FCT-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0FTR-ND
Chip Resistor - Surface Mount 541-20.0FTR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0FDKR-ND
Chip Resistor - Surface Mount 541-20.0FDKR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 0.25W, 1206; Resistance Vishay - 42K4894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.25W, 1206; Resistance Vishay
42K4894
Res, Thick Film, 20R, 1%, 0.25W, 1206; Resistance Vishay 42K4894
RES, THICK FILM, 20R, 1%, 0.25W, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.25W, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2133
Res, Thick Film, 20R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2133
RES, THICK FILM, 20R, 1%, 0.25W, 1206, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.25W, 1206, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5556 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5556
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5556
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120620R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120620R0FKEA
Chip Resistor - Surface Mount CRCW120620R0FKEA
RES SMD 20 OHM 1% 1/4W 1206

RES SMD 20 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 867212-CRCW120620R0FKEA 52-CRCW120620R0FKEA CRCW120620R0FKEA 541-20.0FCT-ND 42K4894 53K2133 61M5556 CRCW120620R0FKEA
Product Name Chip Resistor - Surface Mount - CRCW120620R0FKEA SMD 20 Ohm 0.25W 200V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance: 1%; Power Rating:0.25... Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 20R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details