Vishay Intertechnology, Inc. RES, 20 OHMS, 1/4W, 5% CRCW120620R0F

Description
RES, 20ohmS, 1/4W, 5%
Request a Quote
Description
RES, 20ohmS, 1/4W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 20 OHMS, 1/4W, 5% - CRCW120620R0F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 20 OHMS, 1/4W, 5%
CRCW120620R0F
RES, 20 OHMS, 1/4W, 5% CRCW120620R0F
RES, 20ohmS, 1/4W, 5%

RES, 20ohmS, 1/4W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120620R0F
Product Name RES, 20 OHMS, 1/4W, 5%
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers