Vishay Intertechnology, Inc. 1206,20K,5%,T/R,HAZMAT CRCW120620K0JNEB

Description
1206,20K,5%,T/R,HAZM AT
Request a Quote Datasheet
Description
1206,20K,5%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,20K,5%,T/R,HAZMAT - CRCW120620K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,20K,5%,T/R,HAZMAT
CRCW120620K0JNEB
1206,20K,5%,T/R,HAZMAT CRCW120620K0JNEB
1206,20K,5%,T/R,HAZM AT

1206,20K,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW120620K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120620K0JNEB-ND
Chip Resistor - Surface Mount CRCW120620K0JNEB-ND
20 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120620K0JNEB CRCW120620K0JNEB-ND
Product Name 1206,20K,5%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details