Vishay Intertechnology, Inc. RES 20K OHM .5W 5% 1206 SMD CRCW120620K0JNEAHP

Description
RES 20Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 20Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM .5W 5% 1206 SMD - CRCW120620K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM .5W 5% 1206 SMD
CRCW120620K0JNEAHP
RES 20K OHM .5W 5% 1206 SMD CRCW120620K0JNEAHP
RES 20Kohm .5W 5% 1206 SMD

RES 20Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20KUATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KUATR-ND
Chip Resistor - Surface Mount 541-20KUATR-ND
20 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KUACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KUACT-ND
Chip Resistor - Surface Mount 541-20KUACT-ND
20 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KUADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KUADKR-ND
Chip Resistor - Surface Mount 541-20KUADKR-ND
20 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120620K0JNEAHP 541-20KUATR-ND
Product Name RES 20K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers