20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 20K OHM 1% 1/4W 1206
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
RES SMD 20K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW120620K0FKEBTR-ND | CRCW120620K0FKEB | CRCW120620K0FKEB |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |