Vishay Precision Group SMD 0.75W Resistor CRCW120620K0FKEAHP

Description
1206 20kR 1% 0.75W Thick Film Resistor, SMD Product overview: CRCW120620K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 20kR 1% 0.75W Thick Film Resistor, SMD Product overview: CRCW120620K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W Resistor - 52-CRCW120620K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W Resistor
52-CRCW120620K0FKEAHP
SMD 0.75W Resistor 52-CRCW120620K0FKEAHP
1206 20kR 1% 0.75W Thick Film Resistor, SMD Product overview: CRCW120620K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAH P can be used for catalog matching and distributor lookup.

1206 20kR 1% 0.75W Thick Film Resistor, SMD Product overview: CRCW120620K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327138-CRCW120620K0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327138-CRCW120620K0FKEAHP
Resistors - Chip Resistor - Surface Mount 1327138-CRCW120620K0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327138-CRCW120620K0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-20.0KUCT,541-20. 0KU,541-20.0KUDKR,54 1-20.0KUTR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327138-CRCW120620K0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-20.0KUCT,541-20.0KU,541-20.0KUDKR,541-20.0KUTR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 20.0K OHM .5W 1% 1206 SMD - CRCW120620K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM .5W 1% 1206 SMD
CRCW120620K0FKEAHP
RES 20.0K OHM .5W 1% 1206 SMD CRCW120620K0FKEAHP
RES 20.0Kohm .5W 1% 1206 SMD

RES 20.0Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KUTR-ND
Chip Resistor - Surface Mount 541-20.0KUTR-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KUDKR-ND
Chip Resistor - Surface Mount 541-20.0KUDKR-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KUCT-ND
Chip Resistor - Surface Mount 541-20.0KUCT-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121833P
Surface Mount Resistors 8121833P
Vishay CRCW120620K0FKEAHP

Vishay CRCW120620K0FKEAHP

Supplier's Site
Surface Mount Resistors - 8121833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121833
Surface Mount Resistors 8121833
Vishay CRCW120620K0FKEAHP

Vishay CRCW120620K0FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW120620K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120620K0FKEAHP
Chip Resistor - Surface Mount CRCW120620K0FKEAHP
RES SMD 20K OHM 1% 3/4W 1206

RES SMD 20K OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay - 65AC3452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay
65AC3452
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay 65AC3452
RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay - 24T7368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay
24T7368
Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay 24T7368
RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20K, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW120620K0FKEAHP 1327138-CRCW120620K0FKEAHP CRCW120620K0FKEAHP 541-20.0KUTR-ND 8121833P 8121833 CRCW120620K0FKEAHP 65AC3452
Product Name SMD 0.75W Resistor Resistors - Chip Resistor - Surface Mount RES 20.0K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 20K, 1206; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details