Vishay Intertechnology, Inc. SMD 0.25W 20000ohm 200V Resistor CRCW120620K0FKEAC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 20000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW120620K0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 20000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 20000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 20000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW120620K0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 20000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 20000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 20000ohm 200V Resistor - 52-CRCW120620K0FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 20000ohm 200V Resistor
52-CRCW120620K0FKEAC
SMD 0.25W 20000ohm 200V Resistor 52-CRCW120620K0FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 20000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW120620K0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 20000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 20000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 20000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW120620K0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 20000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 20000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120620K0FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1378179-CRCW120620K0FKEAC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378179-CRCW120620K0FKEAC
Resistors - Chip Resistor - Surface Mount 1378179-CRCW120620K0FKEAC
Win Source Part Number: 1378179-CRCW120620K0 FKEAC Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW-C Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CRCW1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378179-CRCW120620K0FKEAC
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-C
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CRCW1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4187-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4187-2-ND
Chip Resistor - Surface Mount 541-4187-2-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4187-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4187-6-ND
Chip Resistor - Surface Mount 541-4187-6-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4187-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4187-1-ND
Chip Resistor - Surface Mount 541-4187-1-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120620K0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120620K0FKEAC
Chip Resistor - Surface Mount CRCW120620K0FKEAC
RES 20K OHM 1% 1/4W 1206

RES 20K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW120620K0FKEAC 1378179-CRCW120620K0FKEAC 541-4187-2-ND CRCW120620K0FKEAC
Product Name SMD 0.25W 20000ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details