Vishay Precision Group Chip Resistor - Surface Mount CRCW1206205RFKEA

Description
205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-205FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205FCT-ND
Chip Resistor - Surface Mount 541-205FCT-ND
205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205FDKR-ND
Chip Resistor - Surface Mount 541-205FDKR-ND
205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205FTR-ND
Chip Resistor - Surface Mount 541-205FTR-ND
205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206205RFKEA - CRCW1206205RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206205RFKEA
CRCW1206205RFKEA
CRCW1206205RFKEA CRCW1206205RFKEA
CRCW1206205RFKEA

CRCW1206205RFKEA

Supplier's Site
Res, Thick Film, 205R, 1%, 0.25W, 1206; Resistance Vishay - 53K2140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.25W, 1206; Resistance Vishay
53K2140
Res, Thick Film, 205R, 1%, 0.25W, 1206; Resistance Vishay 53K2140
RES, THICK FILM, 205R, 1%, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 205R, 1%, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 205R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4897
Res, Thick Film, 205R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4897
RES, THICK FILM, 205R, 1%, 0.25W, 1206, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205R, 1%, 0.25W, 1206, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206205RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206205RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206205RFKEA
RES SMD 205 OHM 1% 1/4W 1206

RES SMD 205 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-205FCT-ND CRCW1206205RFKEA 53K2140 42K4897 CRCW1206205RFKEA
Product Name Chip Resistor - Surface Mount CRCW1206205RFKEA Res, Thick Film, 205R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 205R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details