Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206205KFKTA

Description
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206205KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206205KFKTA-ND
Chip Resistor - Surface Mount CRCW1206205KFKTA-ND
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206205KFKTA - CRCW1206205KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206205KFKTA
CRCW1206205KFKTA
CRCW1206205KFKTA CRCW1206205KFKTA
CRCW1206205KFKTA

CRCW1206205KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206205KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206205KFKTA
Chip Resistor - Surface Mount CRCW1206205KFKTA
RES SMD 205K OHM 1% 1/4W 1206

RES SMD 205K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 205Kohm, 250Mw, 1%; Resistance Vishay - 07J5711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 205Kohm, 250Mw, 1%; Resistance Vishay
07J5711
Resistor, Thick Film, 205Kohm, 250Mw, 1%; Resistance Vishay 07J5711
RESISTOR, THICK FILM, 205KOHM, 250mW, 1%; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 205KOHM, 250mW, 1%; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206205KFKTA-ND CRCW1206205KFKTA CRCW1206205KFKTA 07J5711
Product Name Chip Resistor - Surface Mount CRCW1206205KFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 205Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details