Vishay Precision Group Chip Resistor - Surface Mount CRCW1206205KFKEA

Description
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206205KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206205KFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206205KFKEADKR-ND
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206205KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206205KFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206205KFKEATR-ND
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206205KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206205KFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206205KFKEACT-ND
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 205K OHM 1/4W 1% 1206 SMD - CRCW1206205KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/4W 1% 1206 SMD
CRCW1206205KFKEA
RES 205K OHM 1/4W 1% 1206 SMD CRCW1206205KFKEA
RES 205Kohm 1/4W 1% 1206 SMD

RES 205Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 205K, 1%, 0.25W, 1206; Resistance Vishay - 53K2139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205K, 1%, 0.25W, 1206; Resistance Vishay
53K2139
Res, Thick Film, 205K, 1%, 0.25W, 1206; Resistance Vishay 53K2139
RES, THICK FILM, 205K, 1%, 0.25W, 1206; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 205K, 1%, 0.25W, 1206; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 205K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4896
Res, Thick Film, 205K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4896
RES, THICK FILM, 205K, 1%, 0.25W, 1206, REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205K, 1%, 0.25W, 1206, REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 205K OHM 1% 1/4W 1206 - 873-CRCW1206205KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 205K OHM 1% 1/4W 1206
873-CRCW1206205KFKEA
RES SMD 205K OHM 1% 1/4W 1206 873-CRCW1206205KFKEA
RES SMD 205K OHM 1% 1/4W 1206

RES SMD 205K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW1206205KFKEADKR-ND CRCW1206205KFKEA 53K2139 42K4896 873-CRCW1206205KFKEA
Product Name Chip Resistor - Surface Mount RES 205K OHM 1/4W 1% 1206 SMD Res, Thick Film, 205K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 205K, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 205K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers