Vishay Intertechnology, Inc. RES, 205K OHM 1% 1/8W CRCW12062053FRT1

Description
RES, 205Kohm 1% 1/8W
Request a Quote
Description
RES, 205Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 205K OHM 1% 1/8W - CRCW12062053FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 205K OHM 1% 1/8W
CRCW12062053FRT1
RES, 205K OHM 1% 1/8W CRCW12062053FRT1
RES, 205Kohm 1% 1/8W

RES, 205Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062053FRT1
Product Name RES, 205K OHM 1% 1/8W
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details