VISHAY INTERTECHNOLOGY, INC.
CRCW12062053F -- RES CH 205K EW 1%
Vishay Intertechnology, Inc.
RES CH 205K EW 1%
CRCW12062053F
Description
RES CH 205K EW 1%
Request a Quote
Email Supplier
Description
RES CH 205K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062053F |
|
Product Name
|
RES CH 205K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
4.7 ohms
Tolerance
5 +/- %
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details