VISHAY INTERTECHNOLOGY, INC.
CRCW1206204JRT5 -- RES, 200K 1/4W 5% 1206
Vishay Intertechnology, Inc.
RES, 200K 1/4W 5% 1206
CRCW1206204JRT5
Description
RES, 200K 1/4W 5% 1206
Request a Quote
Email Supplier
Description
RES, 200K 1/4W 5% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206204JRT5 |
|
Product Name
|
RES, 200K 1/4W 5% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1500 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details