VISHAY INTERTECHNOLOGY, INC.
CRCW1206203JRT1 -- RES 20K OHM 1/8W 1206 1%
Vishay Intertechnology, Inc.
RES 20K OHM 1/8W 1206 1%
CRCW1206203JRT1
Description
RES 20Kohm 1/8W 1206 1%
Request a Quote
Email Supplier
Description
RES 20Kohm 1/8W 1206 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206203JRT1 |
|
Product Name
|
RES 20K OHM 1/8W 1206 1% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
475 ohms
View Details
2 suppliers