Vishay Intertechnology, Inc. RES_SMT1206-2KOHM, 5%, 1/8W CRCW1206202JRT5

Description
RES_SMT1206-2KOHM, 5%, 1/8W
Request a Quote
Description
RES_SMT1206-2KOHM, 5%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES_SMT1206-2KOHM, 5%, 1/8W - CRCW1206202JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES_SMT1206-2KOHM, 5%, 1/8W
CRCW1206202JRT5
RES_SMT1206-2KOHM, 5%, 1/8W CRCW1206202JRT5
RES_SMT1206-2KOHM, 5%, 1/8W

RES_SMT1206-2KOHM, 5%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206202JRT5
Product Name RES_SMT1206-2KOHM, 5%, 1/8W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details