Vishay Intertechnology, Inc. RES SM 200R 0.125W 5% 200V 200PPM/C 1206 CRCW1206201J

Description
RES SM 200R 0.125W 5% 200V 200PPM/C 1206
Request a Quote
Description
RES SM 200R 0.125W 5% 200V 200PPM/C 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM 200R 0.125W 5% 200V 200PPM/C 1206 - CRCW1206201J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM 200R 0.125W 5% 200V 200PPM/C 1206
CRCW1206201J
RES SM 200R 0.125W 5% 200V 200PPM/C 1206 CRCW1206201J
RES SM 200R 0.125W 5% 200V 200PPM/C 1206

RES SM 200R 0.125W 5% 200V 200PPM/C 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206201J
Product Name RES SM 200R 0.125W 5% 200V 200PPM/C 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details