Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206200RJNEB

Description
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206200RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206200RJNEB-ND
Chip Resistor - Surface Mount CRCW1206200RJNEB-ND
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 200ohms 5% - CRCW1206200RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 200ohms 5%
CRCW1206200RJNEB
Thick Film Resistors - SMD 1/4watt 200ohms 5% CRCW1206200RJNEB
Thick Film Resistors - SMD 1/4watt 200ohms 5%

Thick Film Resistors - SMD 1/4watt 200ohms 5%

Supplier's Site
D25/crcw1206 200 200R 5% Et5 E3 Rohs Compliant Vishay - 49P2340 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 200R 5% Et5 E3 Rohs Compliant Vishay
49P2340
D25/crcw1206 200 200R 5% Et5 E3 Rohs Compliant Vishay 49P2340
D25/CRCW1206 200 200R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 200R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206200RJNEB-ND CRCW1206200RJNEB 49P2340
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 200ohms 5% D25/crcw1206 200 200R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers