Vishay Precision Group Chip Resistor - Surface Mount CRCW1206200RFKTB

Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206200RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206200RFKTB-ND
Chip Resistor - Surface Mount CRCW1206200RFKTB-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 200ohms 1% - CRCW1206200RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 200ohms 1%
CRCW1206200RFKTB
Thick Film Resistors - SMD 1/4watt 200ohms 1% CRCW1206200RFKTB
Thick Film Resistors - SMD 1/4watt 200ohms 1%

Thick Film Resistors - SMD 1/4watt 200ohms 1%

Supplier's Site
Crcw1206 200 1% 100 Rt5 Rohs Compliant Vishay - 49P2338 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 200 1% 100 Rt5 Rohs Compliant Vishay
49P2338
Crcw1206 200 1% 100 Rt5 Rohs Compliant Vishay 49P2338
CRCW1206 200 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 200 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206200RFKTB-ND CRCW1206200RFKTB 49P2338
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 200ohms 1% Crcw1206 200 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details