Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206200RFKEB

Description
RES SMD 200 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 200 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206200RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206200RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW1206200RFKEBCT-ND
RES SMD 200 OHM 1% 1/4W 1206

RES SMD 200 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206200RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206200RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206200RFKEBTR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,200,1%,T/R,HAZMAT - CRCW1206200RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,200,1%,T/R,HAZMAT
CRCW1206200RFKEB
1206,200,1%,T/R,HAZMAT CRCW1206200RFKEB
1206,200,1%,T/R,HAZM AT

1206,200,1%,T/R,HAZMAT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW1206200RFKEBCT-ND CRCW1206200RFKEB
Product Name Chip Resistor - Surface Mount 1206,200,1%,T/R,HAZMAT
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details