Vishay Precision Group RES 200 OHM .5W 1% 1206 SMD CRCW1206200RFKEAHP

Description
RES 200ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 200ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM .5W 1% 1206 SMD - CRCW1206200RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .5W 1% 1206 SMD
CRCW1206200RFKEAHP
RES 200 OHM .5W 1% 1206 SMD CRCW1206200RFKEAHP
RES 200ohm .5W 1% 1206 SMD

RES 200ohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 8121830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121830
Surface Mount Resistors 8121830
Vishay CRCW1206200RFKEAHP

Vishay CRCW1206200RFKEAHP

Supplier's Site
Surface Mount Resistors - 8121830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121830P
Surface Mount Resistors 8121830P
Vishay CRCW1206200RFKEAHP

Vishay CRCW1206200RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-200UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200UDKR-ND
Chip Resistor - Surface Mount 541-200UDKR-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200UCT-ND
Chip Resistor - Surface Mount 541-200UCT-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200UTR-ND
Chip Resistor - Surface Mount 541-200UTR-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206200RFKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206200RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW1206200RFKEAHP
RES SMD 200 OHM 1% 3/4W 1206

RES SMD 200 OHM 1% 3/4W 1206

Supplier's Site
Res, Thick Film, Aec-Q200, 200R, 1206; Resistance Vishay - 65AC3454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 200R, 1206; Resistance Vishay
65AC3454
Res, Thick Film, Aec-Q200, 200R, 1206; Resistance Vishay 65AC3454
RES, THICK FILM, AEC-Q200, 200R, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 200R, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay - 24T7372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay
24T7372
Res, 200R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay 24T7372
RES, 200R, 1%, 0.75W, 1206, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 200R, 1%, 0.75W, 1206, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206200RFKEAHP 8121830 8121830P 541-200UDKR-ND CRCW1206200RFKEAHP 65AC3454
Product Name RES 200 OHM .5W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, Aec-Q200, 200R, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details