Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 200Kohms 5% CRCW1206200KJNTB

Description
Thick Film Resistors - SMD 1/4watt 200Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 200Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 200Kohms 5% - CRCW1206200KJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 200Kohms 5%
CRCW1206200KJNTB
Thick Film Resistors - SMD 1/4watt 200Kohms 5% CRCW1206200KJNTB
Thick Film Resistors - SMD 1/4watt 200Kohms 5%

Thick Film Resistors - SMD 1/4watt 200Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206200KJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206200KJNTB-ND
Chip Resistor - Surface Mount CRCW1206200KJNTB-ND
200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 200K 5% 200 Rt5 Rohs Compliant Vishay - 49P2335 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 200K 5% 200 Rt5 Rohs Compliant Vishay
49P2335
Crcw1206 200K 5% 200 Rt5 Rohs Compliant Vishay 49P2335
CRCW1206 200K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 200K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206200KJNTB CRCW1206200KJNTB-ND 49P2335
Product Name Thick Film Resistors - SMD 1/4watt 200Kohms 5% Chip Resistor - Surface Mount Crcw1206 200K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 200000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details