Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1% CRCW1206200KFKTB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1% - CRCW1206200KFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1%
CRCW1206200KFKTB
Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1% CRCW1206200KFKTB
Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206200KFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206200KFKTB-ND
Chip Resistor - Surface Mount CRCW1206200KFKTB-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206200KFKTB CRCW1206200KFKTB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 200Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details