Vishay Precision Group Chip Resistor - Surface Mount CRCW1206200KFKTA

Description
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206200KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206200KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206200KFKTACT-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206200KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206200KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206200KFKTADKR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206200KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206200KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206200KFKTATR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206200KFKTA - CRCW1206200KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206200KFKTA
CRCW1206200KFKTA
CRCW1206200KFKTA CRCW1206200KFKTA
CRCW1206200KFKTA

CRCW1206200KFKTA

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J5706 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J5706
Thick Film Chip Resistor; Filter Terminals Vishay 07J5706
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206200KFKTACT-ND CRCW1206200KFKTA 07J5706
Product Name Chip Resistor - Surface Mount CRCW1206200KFKTA Thick Film Chip Resistor; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176331-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details