Vishay Intertechnology, Inc. RES 20 OHM 1/8W 1206 5% CRCW1206200JT

Description
RES 20ohm 1/8W 1206 5%
Request a Quote
Description
RES 20ohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/8W 1206 5% - CRCW1206200JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/8W 1206 5%
CRCW1206200JT
RES 20 OHM 1/8W 1206 5% CRCW1206200JT
RES 20ohm 1/8W 1206 5%

RES 20ohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206200JT
Product Name RES 20 OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details